Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 620ohm |
Approvals & Standards | VDE |
SVHC | Cadmium oxide (07-Jul-2017) |
Approval Bodies | CSA UL VDE |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 8A |
Contact Current Rating | 8A |
Contact Voltage AC Nom | 240V |
DC Coil Power | 230mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Power Rating | 220W |
Relay Type | Power |
Release Time | 3ms |
RELAY, SPDT, 250VAC, 8A | element14 |
RY210012 | Boersig |
General Purpose Relays GP SPDT 8A 12VDC PLUGIN | Sager |
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393224-5?
Additional datasheets, footprints and schematics for 3-1393224-5 are listed on our Part Details page. You can also find images and similar parts to 3-1393224-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393224-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393224-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393224-5 fall under?
The 3-1393224-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393224-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393224-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393224-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393224-5 have stock available?
Authorised distributors including element14, Farnell, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 3-1393224-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393224-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1393224-5?
You can fill out our help required form which you can use to request a quote for 3-1393224-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.