Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393222-9 |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.51
|
244
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
178,640
in stock
|
Buy Now | |
RS
from US$3.44
|
1,365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
961
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
727
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
400
in stock
|
Buy Now | |
element14
from US$3.48
|
257
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
242
in stock
|
Buy Now | |
Schukat Electronic
from US$1.73
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.76
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$2.24
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Product Weight | 11g, .388oz |
---|---|
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Length Class (Mechanical) | 25 – 30mm |
Product Width | .394in, 10mm |
Width Class (Mechanical) | 8 – 10mm |
Product Length | 28.6mm |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Resistance | 2270Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 254mW |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Continuous Current | 8A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
POWER RELAY 24V 8A 1NO THT | TTI Europe |
V23061A1007A302,MSR-RELAY,24VD | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23061A1007A302=MINISTARKSTROM | Heilind Electronics |
General Purpose Relays SPST-NO 1 N/O 24VDC | Rapid Electronics |
RELAY, SPST-NO, 250VAC, 8A | element14 |
TE Connectivity - Schrack PCB Power Relay V23061 1NO 8A DC 24V 2.27kOhm | Distrelec |
Relay SPST 8A 24V 2270R | Schukat Electronic |
General Purpose Relays Spst-No 1 N/O 24Vdc |Schrack Te Connectivity 3-1393222-9 | Newark Electronics |
Electromechanical Relay SPST-NO 15A 24VDC 2.27KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393222-9?
Additional datasheets, footprints and schematics for 3-1393222-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393222-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393222-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393222-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393222-9 fall under?
The 3-1393222-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393222-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393222-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393222-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393222-9 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 3-1393222-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393222-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393222-9?
You can fill out our help required form which you can use to request a quote for 3-1393222-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.