Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393210-3 |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.00
|
No stock
|
Buy Now | |
TTI Europe
from US$2.96
|
26,100
in stock
|
Buy Now | |
Heilind Electronics
from US$3.05
|
3,264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.05
|
653
in stock
|
Buy Now | |
Distrelec
from US$4.94
|
192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.45
|
113
in stock
|
Buy Now | |
Conrad
from US$8.02
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
4
in stock
|
Buy Now | |
Future Electronics
from US$3.88
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
Avnet Asia
from US$2.74
|
-
|
Buy Now | |
Boersig
from US$4.00
|
-
|
Buy Now | |
Sager
from US$4.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 26g, .918oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Material | AgCdO |
Contact Current Rating (Max) | 20A |
Terminal Type | PCB-THT |
Width Class (Mechanical) | 25 – 30mm |
Product Height | 20.4mm, .803in |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Product Width | 27.4mm, 1.079in |
Product Length | 32.5mm, 1.281in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 30 – 35mm |
Height Class (Mechanical) | 25 – 30mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Continuous Current | 20A |
Coil Resistance | 144Ω |
Coil Power Rating DC | 1000mW |
Contact Limiting Short-Time Current | 20A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tray, Bundle |
Packaging Method | Bundle, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
POWER RELAY 12V 30A 1CO THT | TTI Europe |
T9AS5D12-12=T9A | Heilind Electronics |
TE Connectivity - Potter & Brumfield PCB Power Relay T9A 1CO 20A DC 12V 144Ohm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Additional technical information: Output side connection: AC / ACType of relay mounting: PCBType of relay connection: PCB connectionsOutput nominal voltage (AC relay) (Vrms): 0 – 240Output nominal current (A): 0 – 10, 0 – 20Output nominal current (Arms): 0 – 10, 0 – 20Output voltage (max.) (V) 240output current (min.) (A): 1Output switching: Randomsealing class: RTIIIHousing type: SealedInsulation distance class (mm): 2.5 – 4Insulation creep current class (mm): 5.5 – 8Insulation probe functions: Original standing surge voltage of 6,000 V between contacts & coilContact cut-off current (A): 20Contact coating material: AgCdOContact switch-in current (A): 20Contact limit current (A):20 Contact duration current: 20 contact duration of the contact duration of the DC | Conrad |
T9A Series 30 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPDT 20(NO)/10(NC)A 12VDC 144Ohm Through Hole | Avnet America |
General Purpose Relays SPDT PC MOUNT 12VDC | Sager |
Where can I find additional details, specifications and documents for a 3-1393210-3?
Additional datasheets, footprints and schematics for 3-1393210-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393210-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393210-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393210-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393210-3 fall under?
The 3-1393210-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393210-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393210-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393210-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393210-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 3-1393210-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393210-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393210-3?
You can fill out our help required form which you can use to request a quote for 3-1393210-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.