Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393143-8 |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.18
|
125
in stock
|
Buy Now | |
Powell Electronics
from US$4.82
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$8.55
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$8.69
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$7.34
|
125
in stock
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
RS Americas
from US$7.51
|
-
|
Buy Now | |
Sager
from US$4.17
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Terminal Length | 4.57mm, .18in |
Socket Type | Panel Mount |
Pole Configuration | 3 |
Contact Plating Material | Tin |
Mounting Type | Snap-In |
For Use With | KUP Relays |
Terminal Configuration | 4.75 [.187] Quick Connect |
Product Type | Socket |
Accessory Type | Socket |
Number of Pins | 11 |
Relay Sockets & Hardware 1-3 Pole Qc Socket |Amp Te Connectivity 3-1393143-8 | Newark Electronics |
Relay Sockets&Hardware 1-3 POLE QC SOCKET | Rapid Electronics |
TE Connectivity - AMP Relay Accessories 27E396%3DSOCKETS | Distrelec |
Conn Relay Socket SKT 3 POS Screw ST Panel Mount | Avnet America |
Relay Socket, Quick Connect, 1 to 3 Pole, Potter and Brumfield Brand | TE Connectivity 3-1393143-8 | RS Americas |
Relay Sockets & Hardware 1-3 POLE QC SOCKET | Sager |
Where can I find additional details, specifications and documents for a 3-1393143-8?
Additional datasheets, footprints and schematics for 3-1393143-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393143-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393143-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393143-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393143-8 fall under?
The 3-1393143-8 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 3-1393143-8 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393143-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393143-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393143-8 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1393143-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393143-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393143-8?
You can fill out our help required form which you can use to request a quote for 3-1393143-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.