Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393118-8 |
Prices starting from US$15.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$19.86 |
No stock
|
Buy Now | |
Sager | US$16.43 |
150
|
Buy Now | |
Heilind Electronics | US$21.15 |
137
|
Buy Now | |
Avnet America | US$15.02 |
75
|
Buy Now | |
Heilind Electronics Asia | US$21.15 |
41
|
Buy Now | |
Newark Electronics | US$30.41 |
-
|
Buy Now | |
Future Electronics | US$18.38 |
-
|
Buy Now | |
RS Americas | US$24.46 |
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Number of Poles | 3 |
Terminal Type | Quick Connect, Solder |
Contact Material | AgCdO |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 3 Form C (CO) |
Length Class (Mechanical) | 40 – 50mm |
Product Width | 38.9mm, 1.531in |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 35.7mm, 1.405in |
Product Length | 1.906in, 48.4mm |
Width Class (Mechanical) | 30 – 40mm |
Coil Resistance | 472Ω |
Actuating System | DC |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 1250mW |
Relay Mounting Type | Panel Mount, Bracket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays 3P BRKT MT QC 24VDC | Sager |
KUP-14D55-24=KU | Heilind Electronics |
Electromechanical Relay 3PDT 10A 24VDC 472Ohm Bracket Mount | Avnet America |
General Purpose Relays 3P Brkt Mt Qc 24Vdc |Amp Te Connectivity 3-1393118-8 | Newark Electronics |
KUP Series 10 A 3PDT 24 VDC Bracket Mount General Purpose Power Relay | Future Electronics |
Relay, General Purpose, Chassis Mount, 3PDT, 24VDC, 10A, 240VAC, KUP Series | TE Connectivity 3-1393118-8 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1393118-8?
Additional datasheets, footprints and schematics for 3-1393118-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393118-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393118-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393118-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393118-8 fall under?
The 3-1393118-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393118-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393118-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393118-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393118-8 have stock available?
Authorised distributors including Sager, Heilind Electronics, Avnet America, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3-1393118-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393118-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393118-8?
You can fill out our help required form which you can use to request a quote for 3-1393118-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.