Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393115-3 |
Product Weight | 3.386oz, 96g |
---|---|
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Solder, Quick Connect |
Contact Material | AgCdO |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Product Length | 1.55in, 38.9mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Height | 54.8mm, 2.157in |
Product Width | 35.7mm, 1.405in |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Coil Special Features | Magnetic Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Power Rating Class | 1500mW |
Coil Magnetic System | Bistable, 2 Coils |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Coil Voltage Rating | 48VDC |
Coil Power Rating DC | 1650mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Coil Resistance | 1400Ω |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 50°C, 122°F |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -45 – 50°C |
Environmental Category of Protection | RTI |
General Purpose Relays Dpdt 10Amp Latching |Amp Te Connectivity 3-1393115-3 | Newark Electronics |
Electromechanical Relay DPDT 10A 48VDC 1.4KOhm Socket | Avnet America |
General Purpose Relays DPDT 10Amp Latching | Sager |
Where can I find additional details, specifications and documents for a 3-1393115-3?
Additional datasheets, footprints and schematics for 3-1393115-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393115-3 fall under?
The 3-1393115-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393115-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393115-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3-1393115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393115-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393115-3?
You can fill out our help required form which you can use to request a quote for 3-1393115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.