Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393100-8 |
Product Weight | 2.899oz, 82.2g |
---|---|
Contact Current Class | 16A, 0 – 2A |
Contact Material | Ag |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Plug-In |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 2A |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 1.406in, 35.71mm |
Product Height | 50.8mm, 2in |
Product Width | 35.71mm, 1.406in |
Height Class (Mechanical) | 50 – 60mm |
Length Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Coil Resistance | 10000Ω |
Coil Power Rating DC | 250mW |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Coil & Contact Class | 0 – 500V |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Contacts & Coil | 500Vrms, 500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Kcp-11-10000=Ka/Kb/Kc/Kr |Amp Te Connectivity 3-1393100-8 | Newark Electronics |
Electromechanical Relay DPDT 2A 120VAC 10KOhm Socket | Avnet America |
General Purpose Relays DPDT 2A 120VAC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 3-1393100-8?
Additional datasheets, footprints and schematics for 3-1393100-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393100-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393100-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393100-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393100-8 fall under?
The 3-1393100-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393100-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393100-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393100-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393100-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3-1393100-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393100-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393100-8?
You can fill out our help required form which you can use to request a quote for 3-1393100-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.