Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393099-9 |
Prices starting from US$40.02
Product Weight | 85g, 2.988oz |
---|---|
Contact Material | Ag |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Solder |
Contact Current Rating (Max) | 10A |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 1.406in, 35.7mm |
Product Height | 50.8mm, 2in |
Product Width | 1.405in, 35.7mm |
Height Class (Mechanical) | 50 – 60mm |
Length Class (Mechanical) | 35 – 40mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 1000V, 1000Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2.1VA |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Coil Resistance | 2250Ω |
Actuating System | AC |
Relay Mounting Type | Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RT0 |
General Purpose Relays DPDT 5A 120VAC GEN PURPOSE | Rapid Electronics |
Electromechanical Relay DPDT 5A 120VAC 9.11KOhm Stud Mount | Avnet America |
KA-11AY-120=KA/KB/KC/KR | TE Connectivity 3-1393099-9 | RS Americas |
Ka-11Ay-120=Ka/Kb/Kc/Kr |Amp Te Connectivity 3-1393099-9 | Newark Electronics |
General Purpose Relays DPDT 5A 120VAC GEN PURPOSE RELAY | Sager |
Status: | Unknown |
---|---|
Series: | KA Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KA Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Alloy |
Coil Resistance | 2250ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1393099-9?
Additional datasheets, footprints and schematics for 3-1393099-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393099-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393099-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393099-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393099-9 fall under?
The 3-1393099-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393099-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393099-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393099-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393099-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and Farnell have stock available or on a lead time for 3-1393099-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393099-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393099-9?
You can fill out our help required form which you can use to request a quote for 3-1393099-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.