Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393028-8 |
Product Weight | 22.1g, .87oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.6 x 10.3 x 25.5mm, 1.717 x .406 x 1.004in |
Output Current Rating | .05 – 3Arms |
Input Voltage Typical | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Output Current (Min) | .05A |
Input Voltage | 3 – 8VDC |
Output Voltage (Max) | 280V |
Relay Housing Style | Slimline |
Relay Mounting Type | Printed Circuit Board |
Coupling | Optical |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules AC input 5VDC 3A 24-280AC out Blk | Rapid Electronics |
TE Connectivity SLIM OUTPUT AC MOD 3A 120VAC-5V DC IP Tr | Distrelec |
Relay SSR 20mA 8V DC-IN 3(RMS)A 280(RMS)V AC-OUT 4-Pin Slim Line | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393028-8?
Additional datasheets, footprints and schematics for 3-1393028-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393028-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393028-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393028-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393028-8 fall under?
The 3-1393028-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393028-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393028-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393028-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393028-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 3-1393028-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393028-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393028-8?
You can fill out our help required form which you can use to request a quote for 3-1393028-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.