Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | 1.382g, .0487oz |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 27.99mm, 1.102in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0130568-0 |Amp Te Connectivity 3-1377173-2 | Newark Electronics |
Terminals SMP 0-0130568-0 | Rapid Electronics |
TE Connectivity SMP 0-0130568-0 Terminals SMP 0-0130568- | Distrelec |
Smp 0-0130568-0 | TE Connectivity 3-1377173-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1377173-2?
Additional datasheets, footprints and schematics for 3-1377173-2 are listed on our Part Details page. You can also find images and similar parts to 3-1377173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1377173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1377173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1377173-2 fall under?
The 3-1377173-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-1377173-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1377173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1377173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1377173-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1377173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1377173-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1377173-2?
You can fill out our help required form which you can use to request a quote for 3-1377173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.