Weight per Piece | 22.467g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 0AWG, 41 – 60mm², 98676 – 118412CMA |
Stud Diameter | .515in, 13.08mm |
Overall Length | 1.956in, 49.68mm |
Barrel Inside Diameter | .444in, 11.278mm |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 10 |
Stud Size | 1/2, M12 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Smp 0-0036919-0 | TE Connectivity 3-1377172-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1377172-7?
Additional datasheets, footprints and schematics for 3-1377172-7 are listed on our Part Details page. You can also find images and similar parts to 3-1377172-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1377172-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1377172-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1377172-7 fall under?
The 3-1377172-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-1377172-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1377172-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1377172-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1377172-7 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3-1377172-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1377172-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1377172-7?
You can fill out our help required form which you can use to request a quote for 3-1377172-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.