Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$6.05
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
260
in stock
|
Buy Now | |
Distrelec
from US$5.22
|
260
in stock
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$5.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 24.975g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .413in, 10mm, 10.5mm |
Wire Size | 34 – 35mm², 2AWG, 52600 – 83700CMA |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 1.956in, 49.68mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-049 |
Sealable | No |
Stud Size | M10 |
Operating Temperature Range | 338°F, 170°C |
Terminals Smp 0-0160000-0 |Amp Te Connectivity 3-1377172-6 | Newark Electronics |
Terminals SMP 0-0160000-0 | Rapid Electronics |
TE Connectivity SMP 0-0160000-0 Terminals SMP 0-0160000- | Distrelec |
Smp 0-0160000-0 | TE Connectivity 3-1377172-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1377172-6?
Additional datasheets, footprints and schematics for 3-1377172-6 are listed on our Part Details page. You can also find images and similar parts to 3-1377172-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1377172-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1377172-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1377172-6 fall under?
The 3-1377172-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-1377172-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1377172-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1377172-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1377172-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1377172-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1377172-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1377172-6?
You can fill out our help required form which you can use to request a quote for 3-1377172-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.