Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.98
|
913
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now |
Row-to-Row Spacing | 6.2mm, .244in |
---|---|
Number of Positions | 6 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Power Positions | 6 |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Length | 16.6mm, .653in |
Height | .55in, 14.1mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Post Length | 6.3mm, .248in |
Width | .555in, 14.1mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Tab |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
5Mm B-T-W Conn. 6P(2Row) Hdr A |Amp Te Connectivity 3-1376387-4 | Newark Electronics |
TE Connectivity 5mm B-T-W Conn. 6P(2row) HDR A Headers & | Distrelec |
5mm B-T-W Conn. 6P(2row) HDR A Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 5 mm Header Receptacle Wire-to-Board 6 | Glow Wire Power Key Header | Part Number: 3-1376387-4 | Internal Number: 3-1376387-4 | 5 mm | TE Connectivity | TE Store |
5MM B-T-W CONN. 6P(2ROW) HDR A | Avnet America |
Where can I find additional details, specifications and documents for a 3-1376387-4?
Additional datasheets, footprints and schematics for 3-1376387-4 are listed on our Part Details page. You can also find images and similar parts to 3-1376387-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1376387-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1376387-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1376387-4 fall under?
The 3-1376387-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1376387-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1376387-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1376387-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1376387-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 3-1376387-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1376387-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1376387-4?
You can fill out our help required form which you can use to request a quote for 3-1376387-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.