Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.47 |
30,678
|
Buy Now | |
Rapid Electronics | US$0.40 |
30,868
|
Buy Now | |
Newark Electronics | US$0.46 |
30,678
|
Buy Now | |
Chip One Stop | US$0.27 |
30,678
|
Buy Now | |
Farnell | US$0.49 |
24,600
|
Buy Now | |
TE Store | US$0.47 |
1,051
|
Buy Now | |
Avnet America | US$0.31 |
-
|
Buy Now | |
Avnet Asia | US$0.30 |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Mating Area Plating Material | Tin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 78.74µin, 2µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 10A |
Length | 11.6mm, .456in |
Mating Post Length | 6.3mm, .248in |
Width | .555in, 14.1mm |
Height | 14.1mm, .55in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 300VAC |
Housing Color | Yellow |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Header Type | Shrouded |
Product Type | Header |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin, Tab |
Sealable | No |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5Mm B-T-W Conn. 2P Hdr Assembl |Amp Te Connectivity 3-1376382-4 | Newark Electronics |
TE Connectivity - AMP PWR CONN 5mm B-T-W Conn. 2P HDR ASSEMBL | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
5mm B-T-W Conn. 2P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5 mm Header Receptacle Wire-to-Board 2 | Std Temp Power Key Header | Part Number: 3-1376382-4 | Internal Number: 3-1376382-4 | 5 mm | TE Connectivity | TE Store |
5MM B-T-W CONN. 2P HDR ASSEMBL | Avnet America |
Where can I find additional details, specifications and documents for a 3-1376382-4?
Additional datasheets, footprints and schematics for 3-1376382-4 are listed on our Part Details page. You can also find images and similar parts to 3-1376382-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1376382-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1376382-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1376382-4 fall under?
The 3-1376382-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1376382-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1376382-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1376382-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1376382-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1376382-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1376382-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1376382-4?
You can fill out our help required form which you can use to request a quote for 3-1376382-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.