Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 170 |
---|---|
Number of Dual Positions | 85 |
Row-to-Row Spacing | 1.9mm, .075in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .0029in, .075mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | 14 – 158°F, -10 – 70°C |
R/A Amc Conn,style B+,snpb,w/Hdw,w/Pegs |Te Connectivity 3-1367703-1 | Newark Electronics |
Conn AMC Connector SKT 90 POS Solder RA Thru-Hole | Avnet America |
R/A AMC CONN,STYLE B+,SNPB,W/HDW,W/PEGS | Farnell |
Where can I find additional details, specifications and documents for a 3-1367703-1?
Additional datasheets, footprints and schematics for 3-1367703-1 are listed on our Part Details page. You can also find images and similar parts to 3-1367703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1367703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1367703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1367703-1 fall under?
The 3-1367703-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Edge Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1367703-1 when available in the Card Edge Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1367703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1367703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1367703-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-1367703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1367703-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1367703-1?
You can fill out our help required form which you can use to request a quote for 3-1367703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.