Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,115
in stock
|
Buy Now | |
element14
from US$0.38
|
3,115
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
680
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
680
in stock
|
Buy Now | |
Boersig
from US$0.34
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now |
Color | Blue |
---|---|
Connector Code | B |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .63mm, .025in |
Length | 16.5mm, .65in |
Width | 14mm, .551in |
Height | 6.3mm, .248in |
Operating Voltage | 12VDC, 12VAC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 5000 |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Housing, Receptacle, 4Pos Rohs Compliant: Yes |Te Connectivity 3-1355397-3 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
Combination Line Connector Female | Rapid Electronics |
TE Connectivity 4POS MQS REC COD C Automotive Connectors | Distrelec |
Conn Housing RCP 4 POS 2.54mm ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 3-1355397-3?
Additional datasheets, footprints and schematics for 3-1355397-3 are listed on our Part Details page. You can also find images and similar parts to 3-1355397-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1355397-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1355397-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1355397-3 fall under?
The 3-1355397-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1355397-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1355397-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1355397-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1355397-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 3-1355397-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1355397-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1355397-3?
You can fill out our help required form which you can use to request a quote for 3-1355397-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.