Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.56
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$8.76
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$16.69
|
2,400
in stock
|
Buy Now | |
TE Store
from US$17.47
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$14.56
|
-
|
Buy Now | |
Avnet America
from US$10.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Panel Gasket | Without |
Number of Positions | 4 |
Keying | XY |
Contact Layout | Matrix |
Contact Current Rating (Max) | 45A |
Contact Plating Material | Silver |
Contact Transmits (Typical) | Power |
Tail Plating Thickness | 2.54µm, 100µin |
端子のタイプ | Tab |
Tail Plating Material | Silver |
Multiple Contact Types | Without |
Contact Style | Right Angle |
Shunts/Shorting Bars | Without |
Height | 29.36mm, 1.15in |
PCB Thickness (Recommended) | .063 – .095in, 1.6 – 2.4mm |
Tail Length | 3.8mm, .149in |
Length | 22.56mm, .888in |
幅 | 45mm |
Width | 1.77in |
Operating Voltage | 630VDC, 630VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 10.16mm, .4in |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
Mating Alignment | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Contact Retention | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Insertion Force | High |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Row-to-Row Spacing | .4in, 10.16mm |
Shielded | No |
Series Number | 5000 |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings HDR ASSY H 4P | Rapid Electronics |
TE Connectivity - AMP DYNAMIC D-5200M ALPHA HDR ASSY 4P XY AG | Distrelec |
PIN HEADERS | Farnell |
DYNAMIC D-5200M ALPHA HDR ASSY 4P XY AG PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 4 | Header Assembly: Wire-To-Board & 20-45A & 250-630V | Part Number: 3-1318983-6 | Internal Number: 3-1318983-6 | TE Connectivity | TE Store |
Dynamic D-5200M Alpha Hdr Assy 4P Xy Ag |Amp Te Connectivity 3-1318983-6 | Newark Electronics |
Conn Power M 4 POS 2.54mm Solder RA Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
DYNAMIC D-5200M ALPHA HDR ASSY 4P XY AG | Boersig |
Where can I find additional details, specifications and documents for a 3-1318983-6?
Additional datasheets, footprints and schematics for 3-1318983-6 are listed on our Part Details page. You can also find images and similar parts to 3-1318983-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1318983-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1318983-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1318983-6 fall under?
The 3-1318983-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1318983-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1318983-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1318983-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1318983-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 3-1318983-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1318983-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1318983-6?
You can fill out our help required form which you can use to request a quote for 3-1318983-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.