Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 12 |
---|---|
Number of Cavities | 12 |
Preloaded | No |
Number of Rows | 2 |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Height | 1.208in, 30.69mm |
Length | .6968in, 17.7mm |
Width | 13.2mm, .519in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Circuit Identification Feature | Without |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Sealable | No |
Series Number | 2000 |
Row-to-Row Spacing | 3.75mm, .148in |
Product Type | Connector |
Connector Style | Plug |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 3-1318115-6?
Additional datasheets, footprints and schematics for 3-1318115-6 are listed on our Part Details page. You can also find images and similar parts to 3-1318115-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1318115-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1318115-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1318115-6 fall under?
The 3-1318115-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1318115-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1318115-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1318115-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1318115-6 have stock available?
There is no stock from authorised distributors for 3-1318115-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1318115-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1318115-6?
You can fill out our help required form which you can use to request a quote for 3-1318115-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.