Status: | Unknown |
---|---|
Series: | HVT Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
2,154
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
2,154
in stock
|
Buy Now | |
element14
from US$1.35
|
2,154
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Boersig
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | HVT Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Silver Plated Contacts |
For Use With | - |
Wire Size AWG Min | 15AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Wire Size (AWG) | 15AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Contact, Pin, 15-15Awg, Crimp | Newark Electronics |
CONTACT, PIN, 15-15AWG, CRIMP | element14 |
HD Power Conn HVT-C-BU AG 1 5 QMM | Rapid Electronics |
TE Connectivity - AMP HVT-C-Bu.Ag.15 qmm | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
HVT-C-Bu.Ag.1,5 qmm | Boersig |
Where can I find additional details, specifications and documents for a 3-1105301-1?
Additional datasheets, footprints and schematics for 3-1105301-1 are listed on our Part Details page. You can also find images and similar parts to 3-1105301-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1105301-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1105301-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1105301-1 fall under?
The 3-1105301-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1105301-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1105301-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1105301-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1105301-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 3-1105301-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1105301-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1105301-1?
You can fill out our help required form which you can use to request a quote for 3-1105301-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.