Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
2,882
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
2,010
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
145
in stock
|
Buy Now | |
element14
from US$0.85
|
145
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15.5AWG |
Contact Plating | Silver Plated Contacts |
For Use With | HTS Series HE and HA inserts |
Wire Size AWG Min | 15.5AWG |
Contact Material | Copper |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA SEV UL |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 1.5mm |
Contact Size | 15 |
Contact Termination | Crimp |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 1.5mm² |
HE/HA-C-STI.AG.1 5 | Rapid Electronics |
HE/HA-C-STI.AG.1,5 | TTI Europe |
Contact, Hts Series, Pin, 15.5 Awg, 15.5 Awg, Crimp, Copper Rohs Compliant: Yes |Hts Te Connectivity 3-1105100-1 | Newark Electronics |
CRIMP PIN, SILVER, 1.5MM | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Power, Heavy Duty, HE/HA-C-STI.AG.1,5 | TE Connectivity 3-1105100-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1105100-1?
Additional datasheets, footprints and schematics for 3-1105100-1 are listed on our Part Details page. You can also find images and similar parts to 3-1105100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1105100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1105100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1105100-1 fall under?
The 3-1105100-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1105100-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1105100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1105100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1105100-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-1105100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1105100-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1105100-1?
You can fill out our help required form which you can use to request a quote for 3-1105100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.