Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
577
in stock
|
Buy Now | |
TE Store
from US$4.77
|
1,607
in stock
|
Buy Now | |
TTI Europe
from US$2.42
|
1,125
in stock
|
Buy Now | |
Boersig
from US$3.01
|
692
in stock
|
Buy Now | |
element14
from US$3.81
|
577
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.04
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
-
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Post Size | .7mm |
Shell Material | Steel |
Color | Black |
Preloaded | Yes |
Performance Level | Level 2 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.74mm, .108in |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mating Retention Type | Screwlock |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Boardlock Material | Phosphor Bronze |
Mating Alignment | With |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 45 |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector System | Cable-to-Board |
Footprint | .406in, 10.31mm |
Profile | Standard |
Connector Style | Receptacle |
Product Type | Connector |
Grounding Straps | With |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 2 |
Shell Type | Front Metal Shell |
Grounding Indents | Without |
Sealable | No |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 3-106506-2 | Internal Number: 3-106506-2 | TE Connectivity | TE Store |
SOCKET, D, 40-40UNC, 15WAY | element14 |
D Sub Connector, DB15, Standard, Receptacle, AMPLIMITE HDP, 15 Contacts, DA, Solder | Avnet America |
D Sub Connector, Standard, Plug, 15 Position | Newark Electronics |
15 Position D-Sub Receptacle, Female Sockets Connector | Future Electronics |
15P.HDP20 REC.ASSY., PCB D-Sub Connectors | TE Connectivity 3-106506-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 3-106506-2?
Additional datasheets, footprints and schematics for 3-106506-2 are listed on our Part Details page. You can also find images and similar parts to 3-106506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-106506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-106506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-106506-2 fall under?
The 3-106506-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-106506-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-106506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-106506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-106506-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Boersig, element14 and Farnell have stock available or on a lead time for 3-106506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-106506-2 often in real-time on the comparison pages.
What if I can't find stock of 3-106506-2?
You can fill out our help required form which you can use to request a quote for 3-106506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.