3-103639-2 PCB Connectors by TE Connectivity

04 MTE HDR SRST LATCH .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Newark
Newark
from US$1.27
11,216
in stock
Buy Now
Logo for Avnet America
Avnet America
-
11,216
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.43
-
Buy Now
Logo for TE Store
TE Store
from US$3.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 4
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 2.54µm
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Current Rating (Max) 3A
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
Mating Post Length 5.84mm, .23in
Contact Retention Within Housing With
Contact Mating Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Finish Bright
Contact Type Pin
Row-to-Row Spacing 2.54mm, .1in
Connector Height 13.59mm, .535in
コネクタの高さ 13.59mm
Connector Length .5in, 12.7mm
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Without
PCB Mount Retention Type Hold-Down
Contact Retention Type Within Housing Locking Lance
Mating Retention With
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube/Box, Tube
実装方法 Tube/Box, Tube
Packaging Quantity 42
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

3-103639-2 Rohs Compliant: Yes |Amp Te Connectivity 3-103639-2 | Newark Electronics
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
AMPMODU 4 Position .1 Inch Through-Hole Single Row Straight IDC Header | Future Electronics
Connector, AMPMODU, 04 Mte Hdr Srst Latch .100Cl | TE Connectivity 3-103639-2 | RS Americas
Special Order: 04 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 3-103639-2 | Internal Number: 3-103639-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-103639-2?

Additional datasheets, footprints and schematics for 3-103639-2 are listed on our Part Details page. You can also find images and similar parts to 3-103639-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-103639-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103639-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-103639-2 fall under?

The 3-103639-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-103639-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103639-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-103639-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-103639-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and TE Store have stock available or on a lead time for 3-103639-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-103639-2 often in real-time on the comparison pages.

What if I can't find stock of 3-103639-2?

You can fill out our help required form which you can use to request a quote for 3-103639-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay