3-103336-9 PCB Connectors by TE Connectivity

07 MODII HDR SRST UNSHRD A/PIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.75
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Positions 7
Number of Rows 1
Contact Base Material Copper-Nickel-Tin
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Mating Post Length 8.13mm, .32in
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) .062in, 1.57mm
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Strain Relief Without
PCB Mount Retention With
Mating Alignment Without
PCB Mount Retention Type Action/Compliant Tail
Packaging Quantity 100
Packaging Method Tray
実装方法 Tray
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
Termination Post & Tail Length 6.35mm, .25in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
High Temperature Housing No

Alternative Descriptions

07 Modii Hdr Srst Unshrd A/Pin |Amp Te Connectivity 3-103336-9 | Newark Electronics
Conn Unshrouded Header HDR 7 POS 2.54mm Press Fit ST Thru-Hole | Avnet America
Connector, AMPMODU, 07 Modii Hdr Srst Unshrd A/Pin | TE Connectivity 3-103336-9 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-103336-9?

Additional datasheets, footprints and schematics for 3-103336-9 are listed on our Part Details page. You can also find images and similar parts to 3-103336-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-103336-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103336-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-103336-9 fall under?

The 3-103336-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-103336-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103336-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-103336-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-103336-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 3-103336-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-103336-9 often in real-time on the comparison pages.

What if I can't find stock of 3-103336-9?

You can fill out our help required form which you can use to request a quote for 3-103336-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay