Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.13mm, .32in |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Copper-Nickel-Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Packaging Quantity | 100 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .25in, 6.35mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | No |
04 Modii Hdr Srst Unshrd A/Pin |Amp Te Connectivity 3-103336-6 | Newark Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Connector, AMPMODU, 04 Modii Hdr Srst Unshrd A/Pin | TE Connectivity 3-103336-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-103336-6?
Additional datasheets, footprints and schematics for 3-103336-6 are listed on our Part Details page. You can also find images and similar parts to 3-103336-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103336-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103336-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103336-6 fall under?
The 3-103336-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-103336-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103336-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103336-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103336-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 3-103336-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103336-6 often in real-time on the comparison pages.
What if I can't find stock of 3-103336-6?
You can fill out our help required form which you can use to request a quote for 3-103336-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.