3-103168-3 PCB Connectors by TE Connectivity

70 MODII HDR DRST SHRD .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.55

Distributor Stock
Logo for Farnell
Farnell
from US$15.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.86
-
Buy Now
Logo for TE Store
TE Store
from US$28.42
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 70
Number of Rows 2
Connector Contact Load Condition Fully Loaded
Mating Post Length 8.08mm, .318in
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Shrouded End Dimension 1.68mm, .066in
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Number of Shrouded Sides 4
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
PCB Mount Retention Without
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Mating Retention With
Mating Alignment With
Strain Relief Without
Packaging Method Tray
Packaging Quantity 24
実装方法 Tray
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

70 Modii Hdr Drst Shrd .100Cl Rohs Compliant: No |Amp Te Connectivity 3-103168-3 | Newark Electronics
Connector, AMPMODU, 70 Modii Hdr Drst Shrd .100Cl | TE Connectivity 3-103168-3 | RS Americas
Special Order: 70 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 70 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 70 | PCB Header & Receptacle | Part Number: 3-103168-3 | Internal Number: 3-103168-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-103168-3?

Additional datasheets, footprints and schematics for 3-103168-3 are listed on our Part Details page. You can also find images and similar parts to 3-103168-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-103168-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103168-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-103168-3 fall under?

The 3-103168-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-103168-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103168-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-103168-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-103168-3 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for 3-103168-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-103168-3 often in real-time on the comparison pages.

What if I can't find stock of 3-103168-3?

You can fill out our help required form which you can use to request a quote for 3-103168-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay