Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Prices starting from US$25.40
Current Rating | 3A |
---|---|
Voltage Rating | 250V |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filter, 1 Phase, 3A, 250V | Newark Electronics |
Power Line Filter AC/DC 2-Stage 1-Phase 3A 250VAC/250DC Screw Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 3A 250V PF VDR FPBB Rail Series | Schurter 3-103-737 | RS Americas |
POWER LINE FILTER, STANDARD, 3A, 250V | element14 |
Schurter Single Phase Dual Stage EMI Filter with Fuseholder 98mOhm 3A 250V | Distrelec |
Power Line Filters FILT 1PH 2ST V 250VAC/DC PF | Sager |
Where can I find additional details, specifications and documents for a 3-103-737?
Additional datasheets, footprints and schematics for 3-103-737 are listed on our Part Details page. You can also find images and similar parts to 3-103-737 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-737 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-737 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-737 fall under?
The 3-103-737 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-737 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-737 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-737 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-737 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 3-103-737.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-737 often in real-time on the comparison pages.
What if I can't find stock of 3-103-737?
You can fill out our help required form which you can use to request a quote for 3-103-737 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.