Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Voltage Rating | 240VAC |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filter AC/DC 2-Stage 1-Phase 3A 240VAC/48VDC Screw Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 3A 240VAC CB VDR FPBB Rail Series | Schurter 3-103-720 | RS Americas |
POWER LINE FILTER, STANDARD, 3A, 240VAC | element14 |
Schurter Single Phase Dual Stage EMI Filter with Circuit-breaker 250mOhm 3A 240V | Distrelec |
Power Line Filters FILTER 1PH 2ST W 3A 240VAC CB | Sager |
Where can I find additional details, specifications and documents for a 3-103-720?
Additional datasheets, footprints and schematics for 3-103-720 are listed on our Part Details page. You can also find images and similar parts to 3-103-720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-720 fall under?
The 3-103-720 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-720 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-720 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-720 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Distrelec and Sager have stock available or on a lead time for 3-103-720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-720 often in real-time on the comparison pages.
What if I can't find stock of 3-103-720?
You can fill out our help required form which you can use to request a quote for 3-103-720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.