Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.42
|
9
in stock
|
Buy Now | |
element14
from US$23.65
|
40
in stock
|
Buy Now | |
Farnell
from US$23.81
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
2
in stock
|
Buy Now | |
Avnet America
from US$22.41
|
-
|
Buy Now | |
RS Americas
from US$29.71
|
-
|
Buy Now | |
Distrelec
from US$27.66
|
-
|
Buy Now | |
Sager
from US$23.25
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Voltage Rating | 250V |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
POWER LINE FILTER, STANDARD, 10A, 250V | element14 |
FPBB Rail Mount Filter 10A | RS |
Power Line Filter, 1 Phase, 10A, 250V | Newark Electronics |
Power Line Filter AC/DC 2-Stage 1-Phase 10A 250VAC/250DC Screw Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 10A 250V FPBB Rail Series | Schurter 3-103-717 | RS Americas |
Schurter Single Phase Dual Stage EMI Filter 25mOhm 10A 250V | Distrelec |
Power Line Filters FILTER 1PH 2ST U 10A 250VAC/DC | Sager |
Where can I find additional details, specifications and documents for a 3-103-717?
Additional datasheets, footprints and schematics for 3-103-717 are listed on our Part Details page. You can also find images and similar parts to 3-103-717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-717 fall under?
The 3-103-717 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-717 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-717 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-717 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 3-103-717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-717 often in real-time on the comparison pages.
What if I can't find stock of 3-103-717?
You can fill out our help required form which you can use to request a quote for 3-103-717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.