Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Current Rating | 1A |
---|---|
Voltage Rating | 250V |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filter AC/DC 2-Stage 1-Phase 1A 250VAC/250DC DIN Rail Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 1A 250V FPBB Rail Series | Schurter 3-103-714 | RS Americas |
POWER LINE FILTER, STANDARD, 1A, 250V | element14 |
Schurter Single Phase Dual Stage EMI Filter 770mOhm 1A 250V | Distrelec |
Power Line Filters FILTER 1PH 2ST U 1A 250VAC/DC | Sager |
Where can I find additional details, specifications and documents for a 3-103-714?
Additional datasheets, footprints and schematics for 3-103-714 are listed on our Part Details page. You can also find images and similar parts to 3-103-714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-714 fall under?
The 3-103-714 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-714 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-714 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-714 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Distrelec and Sager have stock available or on a lead time for 3-103-714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-714 often in real-time on the comparison pages.
What if I can't find stock of 3-103-714?
You can fill out our help required form which you can use to request a quote for 3-103-714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.