Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Prices starting from US$21.90
Current Rating | 1A |
---|---|
Voltage Rating | 250V |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
FPBB Rail Mount Filter Fuseholder VDR 1 | RS |
Power Line Filter, 1 Phase, 1A, 250V | Newark Electronics |
Power Line Filter AC/DC 2-Stage 1-Phase 1A 250VAC/250DC DIN Rail Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 1A 250V PF VDR FPBB Rail Series | Schurter 3-103-705 | RS Americas |
Schurter Single Phase Dual Stage EMI Filter with Fuseholder 780mOhm 1A 250V | Distrelec |
Power Line Filters FILT 1PH 2ST V 1A 250VAC/DC PF | Sager |
POWER LINE FILTER, STANDARD, 1A, 250V | Farnell |
Where can I find additional details, specifications and documents for a 3-103-705?
Additional datasheets, footprints and schematics for 3-103-705 are listed on our Part Details page. You can also find images and similar parts to 3-103-705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-705 fall under?
The 3-103-705 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-705 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-705 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-705 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 3-103-705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-705 often in real-time on the comparison pages.
What if I can't find stock of 3-103-705?
You can fill out our help required form which you can use to request a quote for 3-103-705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.