Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Prices starting from US$23.69
Current Rating | 6A |
---|---|
Voltage Rating | 250V |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filter, 1 Phase, 6A, 250V | Newark Electronics |
Power Line Filter AC/DC 2-Stage 1-Phase 6A 250VAC/250DC DIN Rail Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 6A 250V VDR FPBB Rail Series | Schurter 3-103-701 | RS Americas |
POWER LINE FILTER, STANDARD, 6A, 250V | element14 |
Schurter Single Phase Dual Stage EMI Filter with Surge Protection 30mOhm 6A 250V | Distrelec |
Power Line Filters FILTER 1PH 2ST U 6A 250VAC/DC | Sager |
Where can I find additional details, specifications and documents for a 3-103-701?
Additional datasheets, footprints and schematics for 3-103-701 are listed on our Part Details page. You can also find images and similar parts to 3-103-701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-701 fall under?
The 3-103-701 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-701 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-701 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-701 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 3-103-701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-701 often in real-time on the comparison pages.
What if I can't find stock of 3-103-701?
You can fill out our help required form which you can use to request a quote for 3-103-701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.