Status: | Unknown |
---|---|
Series: | FPBB RAIL Series |
RoHS: | Unknown |
Prices starting from US$23.91
Current Rating | 3A |
---|---|
Voltage Rating | 240VAC |
Filter Type | Standard |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 500µA |
Product Range | FPBB RAIL Series |
SVHC | No SVHC (27-Jun-2018) |
Power Line Filters FILTER 1PH 2ST W 3A 240VAC CB | Sager |
POWER LINE FILTER, STANDARD, 3A, 240VAC | element14 |
Power Line Filter, 1 Phase, 3A, 240Vac | Newark Electronics |
Power Line Filter AC/DC 2-Stage 1-Phase 3A 240VAC/48VDC DIN Rail Mount | Avnet America |
AC/DC Filter 1-Phase 2-Stage 3A 240VAC CB FPBB Rail Series | Schurter 3-103-693 | RS Americas |
Schurter Single Phase Dual Stage EMI Filter with Circuit-breaker 250mOhm 3A 240V | Distrelec |
Where can I find additional details, specifications and documents for a 3-103-693?
Additional datasheets, footprints and schematics for 3-103-693 are listed on our Part Details page. You can also find images and similar parts to 3-103-693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-693 fall under?
The 3-103-693 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-693 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-693 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-693 have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3-103-693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-693 often in real-time on the comparison pages.
What if I can't find stock of 3-103-693?
You can fill out our help required form which you can use to request a quote for 3-103-693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.