3-103-127 Schurter Parts by Schurter

FUSE SMD 4A VERY FAST ACTING 1206

Status: Unknown
Series: MGA-A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.78

Distributor Stock
Logo for Farnell
Farnell
from US$2.83
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.44
-
Buy Now
Logo for element14
element14
from US$2.78
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Fuse Current 4A
Product Range MGA-A Series
Voltage Rating VAC 63V
Voltage Rating V DC 63V
Blow Characteristic Very Fast Acting
Fuse Case Style 1206
Breaking Capacity Current AC 50A
Breaking Capacity Current DC 50A
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MGA-A FUSE 4A | Schurter 3-103-127 | RS Americas
FUSE, SMD, 4A, VERY FAST ACTING, 1206 | element14
Surface Mount Fuses MGA-A Fuse FF 4A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-103-127?

Additional datasheets, footprints and schematics for 3-103-127 are listed on our Part Details page. You can also find images and similar parts to 3-103-127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-103-127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-103-127 fall under?

The 3-103-127 is listed under Schurter Parts.

Can I view similar or alternative parts?

You can view similar parts to 3-103-127 when available in the Schurter Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-127 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-103-127 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-103-127 have stock available?

Authorised distributors including Avnet America, RS Americas, element14, Farnell and Sager have stock available or on a lead time for 3-103-127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-103-127 often in real-time on the comparison pages.

What if I can't find stock of 3-103-127?

You can fill out our help required form which you can use to request a quote for 3-103-127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay