Status: | Unknown |
---|---|
Series: | MGA-A Series |
RoHS: | Unknown |
Fuse Current | 2.5A |
---|---|
Product Range | MGA-A Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (27-Jun-2018) |
FUSE, SMD, 2.5A, VERY FAST ACTING, 1206 | Farnell |
Fuse Solid State Super-Quick-Acting 2.5A 125VAC 125VDC 2-Pin 1206 | Avnet America |
MGA-A FUSE 2.5A | Schurter 3-103-119 | RS Americas |
Surface Mount Fuses MGA-A Fuse FF 2.5A | Sager |
Where can I find additional details, specifications and documents for a 3-103-119?
Additional datasheets, footprints and schematics for 3-103-119 are listed on our Part Details page. You can also find images and similar parts to 3-103-119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-119 fall under?
The 3-103-119 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-119 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-119 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-119 have stock available?
Authorised distributors including Farnell, element14, Avnet America, RS Americas and Sager have stock available or on a lead time for 3-103-119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-119 often in real-time on the comparison pages.
What if I can't find stock of 3-103-119?
You can fill out our help required form which you can use to request a quote for 3-103-119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.