Status: | Unknown |
---|---|
Series: | 4710-5 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
75
in stock
|
Buy Now | |
element14
from US$2.44
|
75
in stock
|
Buy Now | |
Schukat Electronic
from US$2.52
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Sager
from US$2.55
|
-
|
Buy Now |
Product Range | 4710-5 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 16A |
Connector Mounting | Panel Mount |
Contact Termination Type | IDC / IDT |
SVHC | No SVHC (27-Jun-2018) |
Iec Outlet J, 16A, 250Vac, Idc, Panel | Newark Electronics |
IEC OUTLET J, 16A, 250VAC, IDC, PANEL | Farnell |
IEC-Appliance Outlet IDC Snap-In 4mm² | Schukat Electronic |
Conn Power Outlet RCP 3 POS IDT ST Panel Mount 3 Terminal 1 Port | Avnet America |
Appliance Outlet, IEC, 16A, Snap-In Front Side 1.5mm, IDC, 12AWG, 4710-5 Series | Schurter 3-103-026 | RS Americas |
AC Power Entry Modules 4710 Connector Outlet 16A J | Sager |
Where can I find additional details, specifications and documents for a 3-103-026?
Additional datasheets, footprints and schematics for 3-103-026 are listed on our Part Details page. You can also find images and similar parts to 3-103-026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-103-026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-103-026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-103-026 fall under?
The 3-103-026 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-103-026 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-103-026 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-103-026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-103-026 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet America have stock available or on a lead time for 3-103-026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-103-026 often in real-time on the comparison pages.
What if I can't find stock of 3-103-026?
You can fill out our help required form which you can use to request a quote for 3-103-026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.