Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
11,430
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
11,430
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
11,430
in stock
|
Buy Now | |
TE Store
from US$2.39
|
1,832
in stock
|
Buy Now | |
Heilind Electronics
from US$1.60
|
825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.60
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4
in stock
|
Buy Now | |
element14
from US$1.42
|
4
in stock
|
Buy Now | |
Avnet America
-
|
3,437
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .24in, 6.1mm |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 50 |
Packaging Method | Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
SHROUDED RA SINGLE 3 with standoffs | Rapid Electronics |
TE Connectivity - AMP PCB Connector 03 MODII HDR SRRA SHRD | Distrelec |
03 MODII HDR SRRA SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 3 | PCB Header & Receptacle | Part Number: 3-102203-4 | Internal Number: 3-102203-4 | TE Connectivity | TE Store |
Connector, Header, 3 Position, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM | element14 |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
AMPMODU 3 Position 0.1 inch Through Hole Single Row Right Angle Shrouded Header | Future Electronics |
MODU R/A SRHDR SHRD, 03 MODII HDR SRRA SHRD .100CL | TE Connectivity 3-102203-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-102203-4?
Additional datasheets, footprints and schematics for 3-102203-4 are listed on our Part Details page. You can also find images and similar parts to 3-102203-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-102203-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-102203-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-102203-4 fall under?
The 3-102203-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-102203-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-102203-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-102203-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-102203-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 3-102203-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-102203-4 often in real-time on the comparison pages.
What if I can't find stock of 3-102203-4?
You can fill out our help required form which you can use to request a quote for 3-102203-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.