Status: | Unknown |
---|---|
Series: | DD12 Series |
RoHS: | Unknown |
Prices starting from US$18.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.52
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$18.22
|
36
in stock
|
Buy Now | |
Future Electronics
from US$21.63
|
-
|
Buy Now | |
Avnet America
from US$22.26
|
-
|
Buy Now | |
RS Americas
from US$32.22
|
-
|
Buy Now | |
element14
from US$22.98
|
-
|
Buy Now | |
Distrelec
from US$26.64
|
-
|
Buy Now | |
Sager
from US$23.10
|
-
|
Buy Now | |
Farnell
from US$21.45
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | Standard |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Leakage Current Max | 500µA |
Product Range | DD12 Series |
SVHC | No SVHC (27-Jun-2018) |
Power Entry Module W/Filter, 6A, Qc | Newark Electronics |
DD12 6A Standard Version Snap-in | RS |
DD12 Series 2 Pole 6A 250V Standard Version Snapin Power Connector Receptacle | Future Electronics |
IEC Power Entry Module with Line Filter 3 Position 6A Snap-In | Avnet America |
DD12 POWER ENTRY MODULE W. FILTER 6A | Schurter 3-102-861 | RS Americas |
POWER LINE FILTER, STANDARD, 6A, QC | element14 |
Schurter DD12 Power Inlet with Filter 6A | Distrelec |
AC Power Entry Modules DD12 PEM WITH FILTER 6A | Sager |
Where can I find additional details, specifications and documents for a 3-102-861?
Additional datasheets, footprints and schematics for 3-102-861 are listed on our Part Details page. You can also find images and similar parts to 3-102-861 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-102-861 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-102-861 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-102-861 fall under?
The 3-102-861 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-102-861 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-102-861 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-102-861 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-102-861 have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-102-861.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-102-861 often in real-time on the comparison pages.
What if I can't find stock of 3-102-861?
You can fill out our help required form which you can use to request a quote for 3-102-861 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.