Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
480
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | 37.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Light Pipe 2.0 x 37.4mm | RS |
LED Light Pipes 2.0 x 37 | Rutronik |
Light Pipe Rohs Compliant: Yes |Schurter 3-102-207 | Newark Electronics |
Light Pipe Transparent Plexiglas For Status Indication 2mm Diameter | Avnet America |
Light Pipe, Clear, Flexible, Length 37.4mm | Schurter 3-102-207 | RS Americas |
LIGHT PIPE, CLEAR, 1 PIPE, 37.4MM | element14 |
LED Light Pipes Connector Accessory Light Pipe L=37.4mm | Sager |
Where can I find additional details, specifications and documents for a 3-102-207?
Additional datasheets, footprints and schematics for 3-102-207 are listed on our Part Details page. You can also find images and similar parts to 3-102-207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-102-207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-102-207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-102-207 fall under?
The 3-102-207 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-102-207 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-102-207 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-102-207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-102-207 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-102-207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-102-207 often in real-time on the comparison pages.
What if I can't find stock of 3-102-207?
You can fill out our help required form which you can use to request a quote for 3-102-207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.