Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Prices starting from US$31.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.04
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.18
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$47.11
|
-
|
Buy Now | |
Avnet America
from US$33.03
|
-
|
Buy Now | |
RS Americas
from US$54.46
|
-
|
Buy Now | |
element14
from US$34.03
|
-
|
Buy Now | |
Sager
from US$34.27
|
-
|
Buy Now |
Product Range | CPS Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Momentary Spring Return |
Operating Force | - |
Illumination Colour | Red Green Blue |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Switch: capacitive | Transfer Multisort Elektronik |
Capacitive Switch, Spst, 0.1A, 42Vac | Newark Electronics |
Capacitive Switch SPST-NO Momentary 100mA 42VAC 60VDC Panel Mount | Avnet America |
Switch, Pushbutton, Illuminated, 19mm METAL BACKLITE MULTICOLOR CERAMIC | Schurter 3-101-417 | RS Americas |
Pushbutton Switches 19mm METAL BACKLITE MULTICOLOR CERAMIC | Sager |
Where can I find additional details, specifications and documents for a 3-101-417?
Additional datasheets, footprints and schematics for 3-101-417 are listed on our Part Details page. You can also find images and similar parts to 3-101-417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-417 fall under?
The 3-101-417 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-417 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-417 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-417 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3-101-417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-417 often in real-time on the comparison pages.
What if I can't find stock of 3-101-417?
You can fill out our help required form which you can use to request a quote for 3-101-417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.