Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Prices starting from US$24.61
Product Range | CPS Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Momentary Spring Return |
Operating Force | - |
Illumination Colour | Red Green Blue |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Switch: capacitive | Transfer Multisort Elektronik |
Capacitive Switch, Spst, 0.1A, 42Vac | Newark Electronics |
Capacitive Switch SPST-NO Momentary 100mA 42VAC 60VDC Panel Mount | Avnet America |
Switch, Pushbutton, Illuminated, 19mm METAL BACKLITE MULTICOLOR CERAMIC | Schurter 3-101-414 | RS Americas |
Pushbutton Switches 19mm METAL BACKLITE MULTICOLOR CERAMIC | Sager |
Where can I find additional details, specifications and documents for a 3-101-414?
Additional datasheets, footprints and schematics for 3-101-414 are listed on our Part Details page. You can also find images and similar parts to 3-101-414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-414 fall under?
The 3-101-414 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-414 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-414 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-414 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3-101-414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-414 often in real-time on the comparison pages.
What if I can't find stock of 3-101-414?
You can fill out our help required form which you can use to request a quote for 3-101-414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.