Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Product Range | CPS Series |
---|---|
Contact Configuration | - |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Latching |
Operating Force | - |
Illumination Colour | Green Red |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Switch: capacitive | Transfer Multisort Elektronik |
Capacitive Switch, 0.1A, 42Vac | Newark Electronics |
Capacitive Switch SPST Latching 100mA 42VAC 60VDC Panel Mount | Avnet America |
Switch, Pushbutton, Illuminated,22mm METAL RING ILUM RED/GREEN STANLS STL | Schurter 3-101-405 | RS Americas |
Pushbutton Switches 22mm METAL RING ILUM RED/GREEN STANLS ST | Sager |
Where can I find additional details, specifications and documents for a 3-101-405?
Additional datasheets, footprints and schematics for 3-101-405 are listed on our Part Details page. You can also find images and similar parts to 3-101-405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-405 fall under?
The 3-101-405 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-405 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-405 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-405 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3-101-405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-405 often in real-time on the comparison pages.
What if I can't find stock of 3-101-405?
You can fill out our help required form which you can use to request a quote for 3-101-405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.