Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Prices starting from US$31.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.95
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.92
|
21
in stock
|
Buy Now | |
RS Americas
from US$36.86
|
3
in stock
|
Buy Now | |
Distrelec
from US$37.44
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$50.31
|
-
|
Buy Now | |
Future Electronics
from US$40.48
|
-
|
Buy Now | |
Avnet America
from US$35.27
|
-
|
Buy Now | |
Sager
from US$36.60
|
-
|
Buy Now | |
Farnell
from US$31.69
|
-
|
Buy Now |
Product Range | CPS Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Momentary Spring Return |
Operating Force | - |
Illumination Colour | Red Green Blue |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Switch: capacitive | Transfer Multisort Elektronik |
22mm,,multicolor,momentary NO, | RS |
Switch, Pushbutton, Illuminated,22mm METAL RING ILUM MULTICOLR STANLS STL | Schurter 3-101-404 | RS Americas |
Schurter Vandal-Proof Capacitive Switch Momentary Function 100 mA 42 VAC / 60 VDC 1NO IP67 | Distrelec |
Capacitive Switch, Spst, 0.1A, 42Vac | Newark Electronics |
CPS Series 100 mA 60V IP40 SPST-NO RGB Illuminated Panel Mount Pushbutton Switch | Future Electronics |
Capacitive Switch SPST-NO Momentary 100mA 42VAC 60VDC Panel Mount | Avnet America |
Pushbutton Switches 22mm METAL RING ILUM MULTICOLR STANLS STL | Sager |
Where can I find additional details, specifications and documents for a 3-101-404?
Additional datasheets, footprints and schematics for 3-101-404 are listed on our Part Details page. You can also find images and similar parts to 3-101-404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-404 fall under?
The 3-101-404 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-404 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-404 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-404 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 3-101-404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-404 often in real-time on the comparison pages.
What if I can't find stock of 3-101-404?
You can fill out our help required form which you can use to request a quote for 3-101-404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.