Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Prices starting from US$20.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.53
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.31
|
4
in stock
|
Buy Now | |
Future Electronics
from US$35.50
|
-
|
Buy Now | |
Avnet America
from US$30.93
|
-
|
Buy Now | |
RS Americas
from US$50.96
|
-
|
Buy Now | |
element14
from US$31.87
|
-
|
Buy Now | |
Sager
from US$32.09
|
-
|
Buy Now | |
Farnell
from US$33.09
|
-
|
Buy Now |
Product Range | CPS Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Momentary Spring Return |
Operating Force | - |
Illumination Colour | Red Green Blue |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Capacitive Switch, Spst, 0.1A, 42Vac | Newark Electronics |
Switch: capacitive | Transfer Multisort Elektronik |
16mm,,multicolor,momentary NO,Ceramic | RS |
CPS Series 100mA 42VAC SPST Area Illumination Pushbutton Switch | Future Electronics |
Capacitive Switch SPST-NO Momentary 100mA 42VAC 60VDC Panel Mount | Avnet America |
Switch, Pushbutton, Illuminated, 16mm METAL BACKLITE MULTICOLOR CERAMIC | Schurter 3-101-397 | RS Americas |
Pushbutton Switches 16mm METAL BACKLITE MULTICOLOR CERAMIC | Sager |
Where can I find additional details, specifications and documents for a 3-101-397?
Additional datasheets, footprints and schematics for 3-101-397 are listed on our Part Details page. You can also find images and similar parts to 3-101-397 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-397 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-397 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-397 fall under?
The 3-101-397 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-397 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-397 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-397 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-397 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Future Electronics and Avnet America have stock available or on a lead time for 3-101-397.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-397 often in real-time on the comparison pages.
What if I can't find stock of 3-101-397?
You can fill out our help required form which you can use to request a quote for 3-101-397 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.