Status: | Unknown |
---|---|
Series: | CPS Series |
RoHS: | Unknown |
Product Range | CPS Series |
---|---|
Contact Configuration | - |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage AC Max | 42V |
Switch Operation | Latching |
Operating Force | - |
Illumination Colour | Red Green Blue |
Contact Voltage DC Max | 60V |
SVHC | No SVHC (27-Jun-2018) |
Switch: capacitive | Transfer Multisort Elektronik |
Capacitive Switch, 0.1A, 42Vac | Newark Electronics |
Capacitive Switch SPST Latching 100mA 42VAC 60VDC Panel Mount | Avnet America |
Switch, Pushbutton, Illuminated, 16mm METAL BACKLITE MULTICOLOR CERAMIC | Schurter 3-101-394 | RS Americas |
Pushbutton Switches 16mm METAL BACKLITE MULTICOLOR CERAMIC | Sager |
Where can I find additional details, specifications and documents for a 3-101-394?
Additional datasheets, footprints and schematics for 3-101-394 are listed on our Part Details page. You can also find images and similar parts to 3-101-394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-394 fall under?
The 3-101-394 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-394 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-394 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-394 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3-101-394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-394 often in real-time on the comparison pages.
What if I can't find stock of 3-101-394?
You can fill out our help required form which you can use to request a quote for 3-101-394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.