Status: | Unknown |
---|---|
Series: | T9-817 Series |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
22
in stock
|
Buy Now | |
element14
from US$2.20
|
22
in stock
|
Buy Now | |
RS Americas
from US$3.05
|
-
|
Buy Now | |
Sager
from US$2.14
|
-
|
Buy Now |
Product Range | T9-817 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 48V |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | PCB Through Hole |
Thermal Circuit Breaker | Rapid Electronics |
Thermal Circuit Breaker, 1 Pole, 10A | Newark Electronics |
THERMAL CIRCUIT BREAKER, 1 POLE, 10A | Farnell |
CBE T9-817C-10 | Schurter 3-101-230 | RS Americas |
Circuit Breakers 10A 240V AC 50/50Hz SNAP-IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 3-101-230?
Additional datasheets, footprints and schematics for 3-101-230 are listed on our Part Details page. You can also find images and similar parts to 3-101-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-230 fall under?
The 3-101-230 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-101-230 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-230 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-230 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-101-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-230 often in real-time on the comparison pages.
What if I can't find stock of 3-101-230?
You can fill out our help required form which you can use to request a quote for 3-101-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.