Status: | Unknown |
---|---|
Series: | T9-817 Series |
RoHS: | Compliant |
Product Range | T9-817 Series |
---|---|
Current Rating | 12A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 48V |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | PCB Through Hole |
RoHS Compliant | Yes |
Thermal Circuit Breaker, 1 Pole, 12A | Newark Electronics |
CBE T9-817C-12, Thermal type, Resettable, 12A, 1 pole, THT terminals for PCB mtg | Avnet America |
CBE T9-817C-12 | Schurter 3-101-229 | RS Americas |
Circuit Breakers 12A 240V AC 50/50Hz SNAP-IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 3-101-229?
Additional datasheets, footprints and schematics for 3-101-229 are listed on our Part Details page. You can also find images and similar parts to 3-101-229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-229 fall under?
The 3-101-229 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-101-229 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-229 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-229 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3-101-229 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 3-101-229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-229 often in real-time on the comparison pages.
What if I can't find stock of 3-101-229?
You can fill out our help required form which you can use to request a quote for 3-101-229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.