Status: | Unknown |
---|---|
Series: | HCF Series |
RoHS: | Unknown |
Fuse Current | 15A |
---|---|
Product Range | HCF Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 3220 |
Breaking Capacity Current AC | 200A |
Breaking Capacity Current DC | 500A |
SVHC | No SVHC (15-Jan-2019) |
HCF 15A SMT 125 VDC/VAC FAST | Rutronik |
Hcf Fuse 15A/Blister Tape |Schurter 3-101-062 | Newark Electronics |
Solid State Fuse Thin Film 15A 125VAC/VDC High Current 2-Pin 3220 | Avnet America |
Fuse, Fast Acting, HCF, 125VAC, 15A, F, SMD | Schurter 3-101-062 | RS Americas |
HCF FUSE 10AA | TTI Europe |
Surface Mount Fuses FAST ACTING 125VAC HCF 15A SOLD PER PC | Sager |
FUSE, FAST ACTING, 15A, 125V, 3220 | Farnell |
Where can I find additional details, specifications and documents for a 3-101-062?
Additional datasheets, footprints and schematics for 3-101-062 are listed on our Part Details page. You can also find images and similar parts to 3-101-062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-101-062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-101-062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-101-062 fall under?
The 3-101-062 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-101-062 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-101-062 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-101-062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-101-062 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 3-101-062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-101-062 often in real-time on the comparison pages.
What if I can't find stock of 3-101-062?
You can fill out our help required form which you can use to request a quote for 3-101-062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.