Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coding Key Color | Purple Red |
---|---|
Coding Key Number | 2346 |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Compatible With Backplane Connector Type | Type A, Type D, Type M, Type L |
Applied to Connector Style | Plug |
Z-Pack M.coding Key |Amp Te Connectivity 3-100525-7 | Newark Electronics |
Connector Accessories Plug Coding Key Purple Red | Avnet America |
Connector, Z-Pack M.Coding Key | TE Connectivity 3-100525-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-100525-7?
Additional datasheets, footprints and schematics for 3-100525-7 are listed on our Part Details page. You can also find images and similar parts to 3-100525-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-100525-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-100525-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-100525-7 fall under?
The 3-100525-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 3-100525-7 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-100525-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-100525-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-100525-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-100525-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-100525-7 often in real-time on the comparison pages.
What if I can't find stock of 3-100525-7?
You can fill out our help required form which you can use to request a quote for 3-100525-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.