Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1249634 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
No stock
|
Buy Now | |
Avnet America
from US$0.40
|
13,499
in stock
|
Buy Now | |
TE Store
from US$0.70
|
12,076
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
8,392
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
8,392
in stock
|
Buy Now | |
Farnell
from US$0.60
|
7,000
in stock
|
Buy Now | |
CoreStaff
from US$0.92
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Brilliant Blue |
---|---|
CompactPCI Application | CPCI 5.0V |
Coding Key Number | 1567 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Plug |
Connector Accessories Plug Coding Key Brilliant Blue | Avnet America |
Z-PACK M.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Brilliant Blue Hardware Accessory Function: Coding & Keying Coding Key Brilliant Blue Coding & Keying | Connector Hardware | Part Number: 3-100525-2 | Internal Number: 3-100525-2 | Alias Number: 1249634 | TE Connectivity | TE Store |
Hard Metric Connectors PLUG CODING KEY | Rapid Electronics |
CONNECTORS ACCESSORIES | Farnell |
Coding Key, Type A, D, L, & M Male Conn | Newark Electronics |
Coding Key Plug Brilliant Blue Connector Accessories | Future Electronics |
CODING KEY, PLUG, Z-PACK 2MM HARD METRIC, TYPE A, TYPE D, TYPE L, TYPE M | TE Connectivity 3-100525-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-100525-2?
Additional datasheets, footprints and schematics for 3-100525-2 are listed on our Part Details page. You can also find images and similar parts to 3-100525-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-100525-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-100525-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-100525-2 fall under?
The 3-100525-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 3-100525-2 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-100525-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-100525-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-100525-2 have stock available?
Authorised distributors including Avnet America, TE Store, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-100525-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-100525-2 often in real-time on the comparison pages.
What if I can't find stock of 3-100525-2?
You can fill out our help required form which you can use to request a quote for 3-100525-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.