Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 32 |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polycarbonate GF |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Box & Tube, Tube |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Dual Loaded |Amp Te Connectivity 3-100318-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-100318-2?
Additional datasheets, footprints and schematics for 3-100318-2 are listed on our Part Details page. You can also find images and similar parts to 3-100318-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-100318-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-100318-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-100318-2 fall under?
The 3-100318-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-100318-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-100318-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-100318-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-100318-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-100318-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-100318-2 often in real-time on the comparison pages.
What if I can't find stock of 3-100318-2?
You can fill out our help required form which you can use to request a quote for 3-100318-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.